SiTime Corporation Oscillators SIT2001BI-S2-33N-48.000000

Description
48MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V SC-74A, SOT-753
Request a Quote Datasheet
Description
48MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT2001BI-S2-33N-48.000000-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V SC-74A, SOT-753

48MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT2001BI-S2-33N-48.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; SC-74A, SOT-753
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY25701FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-098.3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers