The SiT2001B is a single-chip SOT23-5 oscillator with a frequency range of 1 MHz to 110 MHz and frequency stability as low as ±20 ppm. It operates from -40°C to 85°C, consumes 3.5 mA typical current at 20 MHz, and has a 5 ms start-up time. The device features LVCMOS/HCMOS-compati
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BI-S2-33E-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |