The SiT2001B is a single-chip SOT23-5 oscillatore for industrial and automotive applications, operating from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It is housed in a 2.9 mm x 2.8 mm SOT23-5 package and operates over -40°C to 85°C with supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 20 MHz and features a 5 ms start-up time with LVCMOS/HCMOS-compati
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BI-S1-XXE-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |