The SiT2001B series is a single-chip SOT23 oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and supply voltages of 1.62 V to 3.63 V. It consumes 3.5 mA typical current at 20 MHz and features a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm. The device provides LVCMOS/HCMOS output with a 5 ms start-up time, and is Pb-free, RoHS and REACH compliant. It meets MSL1 moisture sensitivity and industrial environment standards including MIL-STD-883F and JESD22.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BC-S3-33E-26.300000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |