The SiT2001B is a single-chip SOT23 oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V, consuming 3.5 mA typical at 20 MHz. The device features a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm, LVCMOS/HCMOS compatible output, 5 ms start-up time, and is RoHS and REACH compliant.
Single-Chip, SOT23 Oscillator
24MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable SC-74A, SOT-753
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT2001BC-S2-33E-24.000000 | 1473-SIT2001BC-S2-33E-24.000000-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) | Surface Mount; SC-74A, SOT-753 |
| Frequency | 24 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |