The SiT2001B is a single-chip SOT23 oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C, and consuming 3.5 mA typical at 20 MHz. It features a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, LVCMOS/HCMOS output, 5 ms start-up time, and is RoHS and REACH compliant. The device supports supply voltages from 1.62 V to 3.63 V and includes standby and disable modes.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BC-S1-33E-7.654321 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |