SiTime Corporation 32 kHz Oscillators SiT1630AE-S6-DCC-32.768

Description
Ultra-Low Power, Ultra-Small 32.768 kHz or 16.384 kHz Oscillator
Request a Quote Datasheet
Description
Ultra-Low Power, Ultra-Small 32.768 kHz or 16.384 kHz Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1630AE-S6-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1630AE-S6-DCC-32.768
32 kHz Oscillators SiT1630AE-S6-DCC-32.768
Ultra-Low Power, Ultra-Small 32.768 kHz or 16.384 kHz Oscillator

Ultra-Low Power, Ultra-Small 32.768 kHz or 16.384 kHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1630AE-S6-DCC-32.768
Product Name 32 kHz Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1534AI-H4-DCC-00.256G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.56E-4 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0457.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4570 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details