SiTime Corporation 32 kHz Oscillators SIT1630AE-H6-DCC-32.768D

Description
Ultra-Low Power, Ultra-Small 32.768 kHz or 16.384 kHz Oscillator
Request a Quote Datasheet
Description
Ultra-Low Power, Ultra-Small 32.768 kHz or 16.384 kHz Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SIT1630AE-H6-DCC-32.768D - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SIT1630AE-H6-DCC-32.768D
32 kHz Oscillators SIT1630AE-H6-DCC-32.768D
Ultra-Low Power, Ultra-Small 32.768 kHz or 16.384 kHz Oscillator

Ultra-Low Power, Ultra-Small 32.768 kHz or 16.384 kHz Oscillator

Buy Now Datasheet
Oscillators - SIT1630AE-H6-DCC-32.768D-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT1630AE-H6-DCC-32.768D SIT1630AE-H6-DCC-32.768D-ND
Product Name 32 kHz Oscillators Oscillators
Package / Form Factor 2.0x1.2 Surface Mount; 4-SMD, No Lead
Frequency 0.0328 MHz
Frequency Stability 150 ppm 150 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1532AI-J4-D26-32.768DDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details