SiTime Corporation 32 kHz Oscillators SiT1630AE-H6-DCC-32.768

Description
Ultra-Low Power, Ultra-Small 32.768 kHz or 16.384 kHz Oscillator
Request a Quote
Description
Ultra-Low Power, Ultra-Small 32.768 kHz or 16.384 kHz Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1630 is an ultra-low power, ultra-small 32.768 kHz or 16.384 kHz oscillator optimized for battery-powered applications, housed in a 2.0 x 1.2 mm SMD package or SOT23-5 package. It operates over a supply voltage range of 1.5V to 3.63V with a typical current consumption of 1.0 µA at 25°C and a frequency stability of ±100 ppm from -40°C to +85°C. The device features internal filtering that eliminates the need for external Vdd bypass capacitors, starts up within 450 ms at -40°C to +85°C, and is Pb-free, RoHS, and REACH compliant. This part variant is configured for industrial temperature range operation.

Datasheet Summary
Powered by GS/AI

The SiT1630 is an ultra-low power, ultra-small 32.768 kHz or 16.384 kHz oscillator optimized for battery-powered applications, housed in a 2.0 x 1.2 mm SMD package or SOT23-5 package. It operates over a supply voltage range of 1.5V to 3.63V with a typical current consumption of 1.0 µA at 25°C and a frequency stability of ±100 ppm from -40°C to +85°C. The device features internal filtering that eliminates the need for external Vdd bypass capacitors, starts up within 450 ms at -40°C to +85°C, and is Pb-free, RoHS, and REACH compliant. This part variant is configured for industrial temperature range operation.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1630AE-H6-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1630AE-H6-DCC-32.768
32 kHz Oscillators SiT1630AE-H6-DCC-32.768
Ultra-Low Power, Ultra-Small 32.768 kHz or 16.384 kHz Oscillator

Ultra-Low Power, Ultra-Small 32.768 kHz or 16.384 kHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1630AE-H6-DCC-32.768
Product Name 32 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30148-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-1319-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-30888-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details