The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and medical applications, offering 33 fixed frequencies between 7.3728 MHz and 48 MHz. It operates from a supply voltage range of 1.62 V to 3.63 V with typical supply current of 3.5 mA at 1.8 V and supports LVCMOS/LVTTL output levels. The oscillator maintains frequency stability as tight as ±20 ppm over the extended industrial temperature range of -40°C to +105°C and automotive range of -40°C to +125°C. It is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction. No guaranteed specifications apply beyond the base SiT1618B series, and the exact variant SIT1618BEA81-XXE-25.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BEA81-XXE-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |