The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and medical applications, offering 33 frequencies between 7.3728 MHz and 48 MHz, operating from -40°C to 125°C, with supply voltages of 1.8 V or 2.5 V to 3.3 V. It features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BEA73-33S-16.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |