SiTime Corporation Automotive & High Temp Oscillators SIT1618BEA31-XXE-25.000000

Description
Standard Frequency, High Temperature Oscillator
Request a Quote
Description
Standard Frequency, High Temperature Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SIT1618B is a standard frequency, high-temperature oscillator with operating temperatures from -40°C to 125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It offers 33 standard frequencies between 7.3728 MHz and 48 MHz, with frequency stability as low as ±20 ppm and typical current consumption of 3.5 mA at 1.8 V. The device features LVCMOS/LVTTL-compatible output and is available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance, and is qualified for industrial, automotive, and high-temperature applications. Pin 1 supports OE/ST/NC functions, and a 0.1 µF power supply decoupling capacitor is required. The part complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C for environmental robustness.

Datasheet Summary
Powered by GS/AI

SIT1618B is a standard frequency, high-temperature oscillator with operating temperatures from -40°C to 125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It offers 33 standard frequencies between 7.3728 MHz and 48 MHz, with frequency stability as low as ±20 ppm and typical current consumption of 3.5 mA at 1.8 V. The device features LVCMOS/LVTTL-compatible output and is available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance, and is qualified for industrial, automotive, and high-temperature applications. Pin 1 supports OE/ST/NC functions, and a 0.1 µF power supply decoupling capacitor is required. The part complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C for environmental robustness.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT1618BEA31-XXE-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT1618BEA31-XXE-25.000000
Automotive & High Temp Oscillators SIT1618BEA31-XXE-25.000000
Standard Frequency, High Temperature Oscillator

Standard Frequency, High Temperature Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1618BEA31-XXE-25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1536-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.105000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details