The SiT1618B is a standard frequency, high-temperature oscillator for industrial, automotive, and medical applications. It supports 33 frequencies between 7.3728 MHz and 48 MHz and operates from -40°C to 125°C with supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Its LVCMOS/LVTTL output has typical current consumption of 3.5 mA at 1.8 V and frequency stability of ±20 ppm. It is offered in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with no Pb, halogens, or antimony. It meets MIL-STD-883F for shock and vibration and is rated MSL1. A 0.1 µF decoupling capacitor between Vdd and GND is required.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BE-81-33E-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |