The SiT1618B is a standard frequency, high-temperature oscillator offering 33 fixed frequencies between 7.3728 MHz and 48 MHz, with supply voltage support from 1.62 V to 3.63 V and operating temperatures from -40°C to 125°C. It provides LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BE-71-33N-8.192000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |