The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and medical applications. It operates over a continuous supply voltage range of 1.62 V to 3.63 V and supports 33 standard frequencies between 7.3728 MHz and 48 MHz. The device offers frequency stability as tight as ±20 ppm and operates at temperatures from -40°C to 125°C. It delivers LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BE-71-33E-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |