The SiT1618B is a high-temperature oscillator offering 33 standard frequencies between 7.3728 MHz and 48 MHz, with a supply voltage range of 1.62 V to 3.63 V and an operating temperature up to 125°C. It features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BE-31-30E-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |