SiTime Corporation Automotive & High Temp Oscillators SiT1618BE-22-33E-25.000000

Description
Standard Frequency, High Temperature Oscillator
Request a Quote
Description
Standard Frequency, High Temperature Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1618B series is a standard frequency, high temperature oscillator with operational support from -40°C to 125°C, offering 33 standard frequencies between 7.3728 MHz and 48 MHz. It operates with supply voltages of 1.8 V, 2.5 V to 3.3 V, and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible output and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is specified as low as ±20 ppm across temperature, voltage, and aging. It meets RoHS, REACH, and halogen-free standards. The operating junction temperature maximum is 135°C at 125°C ambient. The part is qualified for industrial, automotive, and medical applications and includes OE/ST control pins with programmable enable and standby modes.

Datasheet Summary
Powered by GS/AI

The SiT1618B series is a standard frequency, high temperature oscillator with operational support from -40°C to 125°C, offering 33 standard frequencies between 7.3728 MHz and 48 MHz. It operates with supply voltages of 1.8 V, 2.5 V to 3.3 V, and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible output and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is specified as low as ±20 ppm across temperature, voltage, and aging. It meets RoHS, REACH, and halogen-free standards. The operating junction temperature maximum is 135°C at 125°C ambient. The part is qualified for industrial, automotive, and medical applications and includes OE/ST control pins with programmable enable and standby modes.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT1618BE-22-33E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT1618BE-22-33E-25.000000
Automotive & High Temp Oscillators SiT1618BE-22-33E-25.000000
Standard Frequency, High Temperature Oscillator

Standard Frequency, High Temperature Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1618BE-22-33E-25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000_6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details