The SiT1618B is a standard frequency, high temperature oscillator with operating temperature ranges up to +125°C and frequency stability as low as ±20 ppm. It operates at supply voltages of 1.8 V or 2.5 V to 3.3 V and offers LVCMOS/LVTTL compatible output with typical current consumption of 3.5 mA at 1.8 V. The device is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports 33 standard frequencies between 7.3728 MHz and 48 MHz, including 25.000000 MHz. The part is RoHS and REACH compliant, with soldering compatibility per MSL1 at 260°C and meets MIL-STD-883F and JESD22 environmental standards. The exact ordering code SIT1618BE-13-18E-25.
Standard Frequency, High Temperature Oscillator
MEMS OSC XO 25.0000MHZ LVCMOS LV
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT1618BE-13-18E-25.000000 | 1473-SIT1618BE-13-18E-25.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 25 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |