SiTime Corporation Automotive & High Temp Oscillators SIT1618BE-11-33E-12.000000

Description
Standard Frequency, High Temperature Oscillator
Request a Quote
Description
Standard Frequency, High Temperature Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications, supporting 33 frequencies between 7.3728 MHz and 48 MHz. It operates with supply voltages of 1.8 V or 2.5 V to 3.3 V and maintains an operating temperature range up to +125°C. The device offers frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and features LVCMOS/LVTTL-compatible output. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications, supporting 33 frequencies between 7.3728 MHz and 48 MHz. It operates with supply voltages of 1.8 V or 2.5 V to 3.3 V and maintains an operating temperature range up to +125°C. The device offers frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and features LVCMOS/LVTTL-compatible output. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT1618BE-11-33E-12.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT1618BE-11-33E-12.000000
Automotive & High Temp Oscillators SIT1618BE-11-33E-12.000000
Standard Frequency, High Temperature Oscillator

Standard Frequency, High Temperature Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1618BE-11-33E-12.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1408BI-23-XXN-16.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0037.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0370 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details