The SiT1618B is a standard frequency, high temperature oscillator designed for industrial, automotive, and avionics applications, operating across a temperature range of -40°C to 125°C. It supports 33 fixed frequencies between 7.3728 MHz and 48 MHz, with a supply voltage range of 1.62 V to 3.63 V and typical current consumption of 3.5 mA at 1.8 V. The output is LVCMOS/LVTTL compatible, with frequency stability as tight as ±20 ppm inclusive of temperature, voltage, and aging variations. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Junction temperature limits are 135°C at 125°C ambient, with thermal resistance values specified for each package size. It meets MIL-STD-883F, JESD22, and MSL1 at 260°C for mechanical and environmental robustness.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BAA72-33N-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |