The SiT1618B series is a standard frequency, high temperature oscillator designed for industrial, automotive, and avionics applications. It supports 33 standard frequencies between 7.3728 MHz and 48 MHz, operates with supply voltages of 1.8 V or 2.5 V to 3.3 V, and functions over an extended temperature range up to +125°C. The device offers a total frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. It features an LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BA-83-33E-30.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |