SiT1618B is a standard frequency, high temperature oscillator offering 33 frequencies between 7.3728 MHz and 48 MHz, with supply voltage options from 1.62 V to 3.63 V and operating temperatures up to 125°C for automotive applications. It features LVCMOS/LVTTL compatible outputs, typical power consumption of 3.5 mA at 1.8 V, and frequency stability as low as ±20 ppm. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance, and is qualified for industrial, medical, and automotive environments.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BA-72-30N-26.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |