The SiT1618B is a high-temperature oscillator for automotive and industrial applications, operating from -40°C to 125°C with frequency stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and draws 3.5 mA typical at 1.8 V. The output is LVCMOS/LVTTL compatible. Package options include 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates at 33 standard frequencies between 7.3728 MHz and 48 MHz. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BA-33-33E-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |