SiT1618B is a standard frequency, high temperature oscillator supporting 33 frequencies between 7.3728 MHz and 48 MHz, with operates at 1.8 V or 2.5 V to 3.3 V, and an operating temperature range up to 125°C. It offers frequency stability as low as ±20 ppm, LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BA-21-33N-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |