The SiT1618B is a standard frequency, high temperature oscillator designed for industrial, automotive, and medical applications requiring operation up to 125°C. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from 1.62 V to 3.63 V and supports 33 fixed frequencies between 7.3728 MHz and 48 MHz. Frequency stability is specified as ±20 ppm, ±25 ppm, ±30 ppm, or ±50 ppm depending on conditions. Power consumption is 3.5 mA typical at 1.8 V with a LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618AE-73-30S-40.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |