SiTime Corporation Oscillators SIT1602BIL33-33E-33.000000

Description
33MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
33MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BIL33-33E-33.000000-ND - DigiKey
Thief River Falls, MN, United States
33MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT1602BIL33-33E-33.000000 - 895154-SIT1602BIL33-33E-33.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602BIL33-33E-33.000000
895154-SIT1602BIL33-33E-33.000000
Oscillators - SIT1602BIL33-33E-33.000000 895154-SIT1602BIL33-33E-33.000000
Manufacturer: SiTIME Win Source Part Number: 895154-SIT1602BIL33- 33E-33.000000 Series: SiT1602B Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT1602BIL33-33E-33. 000000E, 1473-SIT1602BIL33-33 E-33.000000Y, 1473-SIT1602BIL33-33 E-33.000000X, SIT1602BIL33-33E-33. 000000G, SIT1602BIL33-33E-33. 000000D, 1473-SIT1602BIL33-33 E-33.000000, 1473-SIT1602BIL33-33 E-33.000000Y-ND, SIT1602BIL33-33E-33. 000000Y, 1473-SIT1602BIL33-33 E-33.000000E, 1473-SIT1602BIL33-33 E-33.000000T-ND, 1473-SIT1602BIL33-33 E-33.000000D, 1473-SIT1602BIL33-33 E-33.000000X-ND, 1473-SIT1602BIL33-33 E-33.000000E-ND, SIT1602BIL33-33E-33. 000000X, 1473-SIT1602BIL33-33 E-33.000000G, 1473-SIT1602BIL33-33 E-33.000000D-ND, SIT1602BIL33-33E-33. 000000T, 1473-SIT1602BIL33-33 E-33.000000G-ND, SIT1602BIL33-33E-33. 000000S, 3417-SIT1602BIL33-33 E-33.000000, 1473-SIT1602BIL33-33 E-33.000000T, 1473-SIT1602BIL33-33 E-33.000000S

Manufacturer: SiTIME
Win Source Part Number: 895154-SIT1602BIL33-33E-33.000000
Series: SiT1602B
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SIT1602BIL33-33E-33.000000E, 1473-SIT1602BIL33-33E-33.000000Y, 1473-SIT1602BIL33-33E-33.000000X, SIT1602BIL33-33E-33.000000G, SIT1602BIL33-33E-33.000000D, 1473-SIT1602BIL33-33E-33.000000, 1473-SIT1602BIL33-33E-33.000000Y-ND, SIT1602BIL33-33E-33.000000Y, 1473-SIT1602BIL33-33E-33.000000E, 1473-SIT1602BIL33-33E-33.000000T-ND, 1473-SIT1602BIL33-33E-33.000000D, 1473-SIT1602BIL33-33E-33.000000X-ND, 1473-SIT1602BIL33-33E-33.000000E-ND, SIT1602BIL33-33E-33.000000X, 1473-SIT1602BIL33-33E-33.000000G, 1473-SIT1602BIL33-33E-33.000000D-ND, SIT1602BIL33-33E-33.000000T, 1473-SIT1602BIL33-33E-33.000000G-ND, SIT1602BIL33-33E-33.000000S, 3417-SIT1602BIL33-33E-33.000000, 1473-SIT1602BIL33-33E-33.000000T, 1473-SIT1602BIL33-33E-33.000000S

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BIL33-33E-33.000000-ND 895154-SIT1602BIL33-33E-33.000000
Product Name Oscillators Oscillators - SIT1602BIL33-33E-33.000000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA2M00000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4536BNSR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details