The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It operates with supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports operating temperatures from -40°C to 85°C. The device features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode with current draw as low as 0.6 µA. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it meets RoHS, REACH, and MSL1 moisture sensitivity standards. Frequency stability is ±20 ppm across temperature, voltage, and aging. The part number suffix indicates a specific configuration, but all variants share these core specifications.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BIL11-YYE-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |