The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a 100% pin-to-pin replacement for quartz XOs. It operates over the industrial temperature range of -40°C to 85°C with supply voltage from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. Frequency stability is ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. The device features LVCMOS/HCMOS output with 5 ms startup time, standby mode reducing current to 0.6 µA at 1.8 V, and is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant, and meets MIL-STD-883F and JESD22 environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BIF81-33N-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |