SiT1602B is a low-power, standard frequency oscillator available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS compatible output, a startup time of 5 ms, and standby mode for reduced power consumption. It is pin-to-pin compatible with quartz-based XOs and supports supply voltages from 1.62 V to 3.63 V. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BIA71-33S-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |