SiT1602B is a low-power, standard frequency oscillator offering 52 standard frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. It features a 5 ms startup time, standby mode with current as low as 0.6 µA, and meets RoHS and REACH compliance. Frequency stability is ±20 ppm inclusive of aging, temperature, and voltage variations. It is pin-to-pin compatible with quartz XOs and includes OE and ST functions for output control and power savings.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-YYS-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |