The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and draws 3.5 mA typical at 1.8 V. The device offers frequency stability as low as ±20 ppm, a 5 ms startup time, and standby mode with current consumption as low as 0.6 µA at 1.8 V. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator operates from 1.62 V to 3.63 V and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. The part number SiT1602BI-83-33S-12.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-33S-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |