The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It operates over an industrial temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm. The device supports supply voltages from 1.62 V to 3.63 V and draws 3.5 mA typical current at 1.8 V. It includes standby mode with sub-microamp current consumption, a 5 ms startup time, and LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-30N-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |