The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XO devices. It supports supply voltages from 1.62 V to 3.63 V and operates over industrial temperature ranges from -40°C to +85°C with frequency stability as tight as ±20 ppm. Power consumption is 3.5 mA typical at 1.8 V, and standby current drops to under 4.3 µA. The device features LVCMOS/HCMOS output, a 5 ms startup time, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes standby and output enable functions, complies with RoHS and REACH standards, and meets MIL-STD-883F, JESD22, and MSL1 for environmental robustness.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-30N-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |