SiTime Corporation LVCMOS Oscillators SiT1602BI-83-30E-24.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby mode for reduced power. The device has LVCMOS/HCMOS output and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. The part number SiT1602BI-83-30E-24.000000 is a variant of this series with an industrial temperature rating and 3.0 V supply voltage.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby mode for reduced power. The device has LVCMOS/HCMOS output and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. The part number SiT1602BI-83-30E-24.000000 is a variant of this series with an industrial temperature rating and 3.0 V supply voltage.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-83-30E-24.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-83-30E-24.000000
LVCMOS Oscillators SiT1602BI-83-30E-24.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-83-30E-24.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552A-J1-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 6690-768-40-102CT-ND - DigiKey
SiTime Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details