The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates across -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V. Support for supply voltages from 1.62 V to 3.63 V allows single-device qualification. Standby mode reduces current to 0.6-4.3 µA, and startup time is 5 ms. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. Automotive variants are covered by SiT8924 and SiT8925; endura™ SiT8944 is recommended for aerospace and defense. Pinout is compatible with quartz XOs.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-28N-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |