The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and accepts a supply voltage from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with a 20 MHz output, and startup time is 5 ms. Frequency stability is specified as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. It includes standby mode with current as low as 0.6 µA at 1.8 V and is RoHS and REACH compliant.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-28E-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |