SiT1602B is a low-power, standard frequency oscillator providing 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It operates over a temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. The device features LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-82-YYE-40.500000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |