The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatibility. It supports supply voltages from 1.62 V to 3.63 V and operates over industrial temperature ranges from -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 μA. It features a 5 ms startup time, ±20 ppm frequency stability, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It includes OE and ST pins for output enable and standby control, and requires a 0.1 μF decoupling capacitor between VDD and GND.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-82-28E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |