The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability of ±20 ppm, ±25 ppm, or ±50 ppm depending on temperature range, and supports supply voltages from 1.62 V to 3.63 V. The device consumes 3.5 mA typical at 1.8 V and features standby current as low as 0.6 µA. It operates from -40°C to 85°C, has a startup time of 5 ms, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant, with mechanical shock and vibration compliance per MIL-STD-883F and temperature cycle per JESD22 A104.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-82-25S-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |