SiTime Corporation Oscillators SIT1602BI-82-25N-30.000000

Description
30MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-82-25N-30.000000-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead

30MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
±25ppm 2.5V LVCMOS,HCMOS 7x5mm MEMS RoHS - 707-SIT1602BI-82-25N-30.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 2.5V LVCMOS,HCMOS 7x5mm MEMS RoHS
707-SIT1602BI-82-25N-30.000000
±25ppm 2.5V LVCMOS,HCMOS 7x5mm MEMS RoHS 707-SIT1602BI-82-25N-30.000000
±25ppm 2.5V LVCMOS,HCMOS 7x5mm MEMS RoHS

±25ppm 2.5V LVCMOS,HCMOS 7x5mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-82-25N-30.000000-ND 707-SIT1602BI-82-25N-30.000000
Product Name Oscillators ±25ppm 2.5V LVCMOS,HCMOS 7x5mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator (Medical Grade) - OV-0100-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510BAA50M0000BAGR - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-1618-270-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075M-100 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details