SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, operating voltage range of 1.62 V to 3.63 V, and industrial temperature range of -40°C to 85°C. It features standby mode with typical current consumption of 0.6 µA to 4.3 µA, 5 ms startup time, and ±20 ppm frequency stability. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It complies with RoHS and REACH standards, and meets MIL-STD-883F and JESD22 environmental tests. The part is a drop-in replacement for quartz-based XOs and is suitable for applications such as USB, SATA, Ethernet, and embedded systems.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-82-25E-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |