The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz XOs, offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to +85°C. It operates from a continuous supply voltage of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, standby current as low as 0.6 μA at 1.8 V, and LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-82-18N-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |