The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. Operating from a supply voltage of 1.62 V to 3.63 V, it consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time and standby mode with current as low as 0.6 µA at 1.8 V. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards. The part number SiT1602BI-82-18E-77.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-82-18E-77.760000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |