The SiT1602B is a low-power, standard-frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz with LVCMOS output. It operates from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. Frequency stability is ±20 ppm over -40°C to 85°C, with 5 ms startup time and standby current under 4.3 µA. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. Pinout is 4-pin SMT with OE/ST on pin 1, GND on pin 2, OUT on pin 3, and VDD on pin 4. RoHS and REACH compliant. Meets MIL-STD-883F and JESD22 environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-81-33S-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |