The SiT1602B is a low-power, standard frequency oscillator providing 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over industrial temperature ranges from -40°C to 85°C with frequency stability as tight as ±20 ppm. The device consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. It features a 5 ms startup time, standby mode with sub-μA current draw, and comes in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Junction temperature must not exceed 95°C for the industrial temperature grade. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 at 260°C.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-81-25N-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |