SiTime Corporation Oscillators SIT1602BI-81-18N-20.000000

Description
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-81-18N-20.000000-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

20MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
±20ppm 1.8V LVCMOS,HCMOS 7x5mm MEMS RoHS - 707-SIT1602BI-81-18N-20.000000 - Utmel Electronic Limited
Hong Kong, China
±20ppm 1.8V LVCMOS,HCMOS 7x5mm MEMS RoHS
707-SIT1602BI-81-18N-20.000000
±20ppm 1.8V LVCMOS,HCMOS 7x5mm MEMS RoHS 707-SIT1602BI-81-18N-20.000000
±20ppm 1.8V LVCMOS,HCMOS 7x5mm MEMS RoHS

±20ppm 1.8V LVCMOS,HCMOS 7x5mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-81-18N-20.000000-ND 707-SIT1602BI-81-18N-20.000000
Product Name Oscillators ±20ppm 1.8V LVCMOS,HCMOS 7x5mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Surface Mount Oscillators - ECOC-2522-100.000-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers