The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm and supports industrial temperature range from -40°C to 85°C. The device features low power consumption of 3.5 mA typical at 1.8 V, standby current as low as 0.6 µA at Vdd_1.8, and a fast startup time of 5 ms. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Supply voltage ranges from 1.62 V to 3.63 V, and the oscillator meets RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. It complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C for environmental robustness.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-81-18E-4.096000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |