The SiT1602B is a low-power, standard-frequency oscillator with LVCMOS/HCMOS compatible output, offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over an industrial temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm. It supports supply voltages from 1.62 V to 3.63 V, draws 3.5 mA typical current at 1.8 V, and features standby current as low as 0.6 µA. Startup time is 5 ms, and it includes an enable/disable function with fast transition times. The oscillator meets RoHS, REACH, and Pb-free compliance standards and is qualified for mechanical shock and vibration per MIL-STD-883F and temperature cycling per JESD22 A104.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-YYN-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |