SiTime Corporation LVCMOS Oscillators SiT1602BI-73-YYN-38.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as tight as ±20 ppm. The device supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Operating temperature ranges from -40°C to 85°C for the industrial grade. It features a 5 ms startup time, standby mode with sub-microamp current, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no Pb, halogen, or antimony. The trailing code in SiT1602BI-73-YYN-38.000000 indicates an ordering variant, but the core specifications apply across the series.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as tight as ±20 ppm. The device supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Operating temperature ranges from -40°C to 85°C for the industrial grade. It features a 5 ms startup time, standby mode with sub-microamp current, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no Pb, halogen, or antimony. The trailing code in SiT1602BI-73-YYN-38.000000 indicates an ordering variant, but the core specifications apply across the series.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-73-YYN-38.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-73-YYN-38.000000
LVCMOS Oscillators SiT1602BI-73-YYN-38.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-73-YYN-38.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1533AC-H5-D14-32.768D - 1096507-SIT1533AC-H5-D14-32.768D - Win Source Electronics
Specs
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details