The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It operates over an industrial temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. The device includes standby mode with current as low as 0.6 µA, a 5 ms startup time, and frequency stability as tight as ±20 ppm. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycle, solderability, and moisture sensitivity. It is pin-to-pin compatible with quartz-based XOs.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-33E-77.760000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |